Alpha Wire Multi-Conductor & Paired Cables 5544 SL001

Description
5544 SLATE 1000 FT
Request a Quote Datasheet
Description
5544 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5544 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5544 SL001
Multi-Conductor & Paired Cables 5544 SL001
5544 SLATE 1000 FT

5544 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-5544SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5544SL001-ND
Multiple Conductor Cables 216-5544SL001-ND
4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 13C2178 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
13C2178
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 13C2178
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 1000 ft - ALP5544-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 1000 ft
ALP5544-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 1000 ft ALP5544-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5544 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5544 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.492 NOMINAL OD (MM) : 12.4968 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5544 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5544 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.492 NOMINAL OD (MM) : 12.4968 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5544 SL001 216-5544SL001-ND 13C2178 ALP5544-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details