Alpha Wire Multi-Conductor & Paired Cables 5527 SL001

Description
5527 SLATE 1000 FT
Request a Quote Datasheet
Description
5527 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5527 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5527 SL001
Multi-Conductor & Paired Cables 5527 SL001
5527 SLATE 1000 FT

5527 SLATE 1000 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1020176-5527 SL001
Cables, Wires - Multiple Conductor Cables 1020176-5527 SL001
Win Source Part Number: 1020176-5527 SL001 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 1 Features: Biological Compatibility, Drain Wire, Rip Cord Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 600 V Number of Conductors: 7 Standard Package: 1 Ratings: ISO 10993, UL Style 2501 Shield Material: Suprashield®; Copper, Tinned Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.494" (12.55mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0630" (1.600mm) Shield Coverage: 100%, 70% Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 5527 SL001-ND,5527SL001,2 16-5527SL001,5527SL0 01-ND Base Product Number: 5527

Win Source Part Number: 1020176-5527 SL001
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® 1
Features: Biological Compatibility, Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 600 V
Number of Conductors: 7
Standard Package: 1
Ratings: ISO 10993, UL Style 2501
Shield Material: Suprashield®; Copper, Tinned
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.494" (12.55mm)
Shield Type: Foil, Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0630" (1.600mm)
Shield Coverage: 100%, 70%
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 5527 SL001-ND,5527SL001,216-5527SL001,5527SL001-ND
Base Product Number: 5527

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 13C2161 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
13C2161
Shielded Multiconductor Cable, 7 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 13C2161
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 1000 ft - ALP5527-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 1000 ft
ALP5527-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 1000 ft ALP5527-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5527 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5527 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.494 NOMINAL OD (MM) : 12.5476 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5527 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5527 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.494 NOMINAL OD (MM) : 12.5476 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5527 SL001 1020176-5527 SL001 13C2161 ALP5527-SL001
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 1000 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details