Alpha Wire Multi-Conductor & Paired Cables 5661 BK199

Description
5661 BLACK BULK FT
Request a Quote Datasheet
Description
5661 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5661 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5661 BK199
Multi-Conductor & Paired Cables 5661 BK199
5661 BLACK BULK FT

5661 BLACK BULK FT

Buy Now
Shld Flex Cable, 4Cond, 14Awg, Per Ft; Cable Shielding Alpha Wire - 12P9292 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 14Awg, Per Ft; Cable Shielding Alpha Wire
12P9292
Shld Flex Cable, 4Cond, 14Awg, Per Ft; Cable Shielding Alpha Wire 12P9292
SHLD FLEX CABLE, 4COND, 14AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 14AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5661 BK199 12P9292
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 4Cond, 14Awg, Per Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Cable Assembly - 60176A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Cable Type Triaxial
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details