Xtra-Guard 5 / Bulk Ft Alpha Wire, part number 90R6235, features a construction of 16 AWG stranded tinned copper conductors with a nominal insulation wall of 0.010" made from FEP. The cable assembly includes a minimum of 2.8 twists per foot and is shielded with A/P/A tape and a tinned copper braid providing a minimum of 70% coverage. The jacket is also made from FEP with a nominal wall thickness of 0.027". This product is rated for a temperature range of -80 to 200°C and has a voltage rating of 300 VRMS. It complies with UL CMP and CSA CMP standards, making it suitable for various applications requiring high-performance wiring. The cable is also RoHS compliant and meets California Proposition 65 requirements. Engineers should consider this product for projects that require durable, high-temperature, and shielded wiring solutions.
CBL 9COND 16AWG NTRL FEET
XTRA-GUARD 5 / BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 216-55179NA199-DS-ND | 55179 NA199 | 90R6235 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 5 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | ||
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | ||
| Cable Conductor | Copper, Tinned |