Alpha Wire Multi-Conductor & Paired Cables 5616B2001 BK005

Description
5616B2001 BLACK 100 FT
Request a Quote Datasheet
Description
5616B2001 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5616B2001 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5616B2001 BK005
Multi-Conductor & Paired Cables 5616B2001 BK005
5616B2001 BLACK 100 FT

5616B2001 BLACK 100 FT

Buy Now
Multiple Conductor Cables - A5616B2001BK-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5616B2001BK-100-ND
Multiple Conductor Cables A5616B2001BK-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire - 04F3567 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire
04F3567
Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire 04F3567
SHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5616B2001 BK005 A5616B2001BK-100-ND 04F3567
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3340/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers