Alpha Wire Multi-Conductor & Paired Cables 55199 NA199

Description
55199 NATURAL BULK FT
Request a Quote Datasheet
Description
55199 NATURAL BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 55199 NA199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
55199 NA199
Multi-Conductor & Paired Cables 55199 NA199
55199 NATURAL BULK FT

55199 NATURAL BULK FT

Buy Now
Multiple Conductor Cables - 216-55199NA199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-55199NA199-DS-ND
Multiple Conductor Cables 216-55199NA199-DS-ND
CBL 9COND 22AWG NTRL FEET

CBL 9COND 22AWG NTRL FEET

Buy Now Datasheet
Xtra-Guard 5 / Bulk Ft Alpha Wire - 90R6240 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 5 / Bulk Ft Alpha Wire
90R6240
Xtra-Guard 5 / Bulk Ft Alpha Wire 90R6240
XTRA-GUARD 5 / BULK FT

XTRA-GUARD 5 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 55199 NA199 216-55199NA199-DS-ND 90R6240
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 5 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details