Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 5 55110/12

Description
Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C Suitable for use in Class 1 cleanrooms Recognized by the FDA, when sterilized, for food- and medical-grade applications Impervious to oils, solvents, chemicals, fuels, and acids Provides exceptional protection against EMI when Supra-Shield is specified
Description
Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C Suitable for use in Class 1 cleanrooms Recognized by the FDA, when sterilized, for food- and medical-grade applications Impervious to oils, solvents, chemicals, fuels, and acids Provides exceptional protection against EMI when Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

The Xtra-Guard¬Æ Performance Cable, part number 55110/12, features a construction that includes a 22 AWG tinned copper conductor with a nominal insulation wall of 0.010 inches made from FEP. The cable assembly consists of 12 components twisted together at a minimum of 4 twists per foot, with a core wrap of PTFE tape and a shield made of tinned copper braid providing 70% coverage. The jacket is also made from FEP, with a nominal wall thickness of 0.027 inches. This cable is rated for a temperature range of -80¬8C to +200¬8C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 21.3 pF/ft at 1 kHz and a conductor DCR of 16.4 Oc/1000 ft at 20¬8C. The product complies with various specifications, including UL CMP and CSA CMP, and is RoHS compliant. It is suitable for applications requiring resistance to extreme temperatures, chemicals, and EMI, making it a viable option for engineers working in demanding environments.

Datasheet Summary
Powered by GS/AI

The Xtra-Guard¬Æ Performance Cable, part number 55110/12, features a construction that includes a 22 AWG tinned copper conductor with a nominal insulation wall of 0.010 inches made from FEP. The cable assembly consists of 12 components twisted together at a minimum of 4 twists per foot, with a core wrap of PTFE tape and a shield made of tinned copper braid providing 70% coverage. The jacket is also made from FEP, with a nominal wall thickness of 0.027 inches. This cable is rated for a temperature range of -80¬8C to +200¬8C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 21.3 pF/ft at 1 kHz and a conductor DCR of 16.4 Oc/1000 ft at 20¬8C. The product complies with various specifications, including UL CMP and CSA CMP, and is RoHS compliant. It is suitable for applications requiring resistance to extreme temperatures, chemicals, and EMI, making it a viable option for engineers working in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 5 - 55110/12 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 5
55110/12
Xtra-Guard® Performance Cable, Xtra-Guard 5 55110/12
Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C Suitable for use in Class 1 cleanrooms Recognized by the FDA, when sterilized, for food- and medical-grade applications Impervious to oils, solvents, chemicals, fuels, and acids Provides exceptional protection against EMI when Supra-Shield is specified

Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments

  • Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C
  • Suitable for use in Class 1 cleanrooms
  • Recognized by the FDA, when sterilized, for food- and medical-grade applications
  • Impervious to oils, solvents, chemicals, fuels, and acids
  • Provides exceptional protection against EMI when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 55110/12
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 5
Cable Jacket FEP
Cable Insulation FEP
Cable Conductor Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1325-4 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Twisted Pair & Multicore Data Cable - 534040 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details