Alpha Wire Multi-Conductor & Paired Cables 5671 SL001

Description
5671 SLATE 1000 FT
Request a Quote Datasheet
Description
5671 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5671 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5671 SL001
Multi-Conductor & Paired Cables 5671 SL001
5671 SLATE 1000 FT

5671 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5671SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5671SL001-ND
Multiple Conductor Cables 5671SL001-ND
8 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 26 AWG 8 Conductor - Slate - 300V - 1000 ft - ALP5671-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 26 AWG 8 Conductor - Slate - 300V - 1000 ft
ALP5671-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 26 AWG 8 Conductor - Slate - 300V - 1000 ft ALP5671-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5671 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5671 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.198 NOMINAL OD (MM) : 5.0292 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5671 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5671 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.198 NOMINAL OD (MM) : 5.0292 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 1000 Ft Alpha Wire - 90R6328 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
90R6328
Xtra-Guard 1 / 1000 Ft Alpha Wire 90R6328
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5671 SL001 5671SL001-ND ALP5671-SL001 90R6328
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 26 AWG 8 Conductor - Slate - 300V - 1000 ft Xtra-Guard 1 / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers