Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5564C

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5564C, features a construction that includes 19 conductors of 20 AWG tinned copper, insulated with a nominal 0.010" PVC wall. The cable assembly is designed with a minimum of 2.8 twists per foot and is shielded with Alum/Mylar tape for enhanced protection against electromagnetic interference. The jacket is made of PVC with a nominal wall thickness of 0.063", available in multiple colors including slate, black, yellow, and blue. This cable is rated for a maximum operating temperature of 105¬8C and is suitable for use in environments ranging from -35¬8C to 105¬8C. It has a voltage rating of 300 VRMS and complies with various standards including UL, CSA, and CE directives. The cable is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. With a bend radius of 10 times the cable diameter and a maximum pull tension of 175 lbs, this cable is designed for durability and flexibility in various applications.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5564C, features a construction that includes 19 conductors of 20 AWG tinned copper, insulated with a nominal 0.010" PVC wall. The cable assembly is designed with a minimum of 2.8 twists per foot and is shielded with Alum/Mylar tape for enhanced protection against electromagnetic interference. The jacket is made of PVC with a nominal wall thickness of 0.063", available in multiple colors including slate, black, yellow, and blue. This cable is rated for a maximum operating temperature of 105¬8C and is suitable for use in environments ranging from -35¬8C to 105¬8C. It has a voltage rating of 300 VRMS and complies with various standards including UL, CSA, and CE directives. The cable is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. With a bend radius of 10 times the cable diameter and a maximum pull tension of 175 lbs, this cable is designed for durability and flexibility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5564C - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5564C
Xtra-Guard® Performance Cable, Xtra-Guard 1 5564C
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 5564C
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 20 (7/28) AWG Tinned Copper', '0.038']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1325-1F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349668 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details