Alpha Wire Multi-Conductor & Paired Cables 5529/15 SL005

Description
5529/15 SLATE 100 FT
Request a Quote Datasheet
Description
5529/15 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5529/15 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5529/15 SL005
Multi-Conductor & Paired Cables 5529/15 SL005
5529/15 SLATE 100 FT

5529/15 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft - ALP5529/15-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft
ALP5529/15-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft ALP5529/15-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5529/15 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5529/15 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.677 NOMINAL OD (MM) : 17.1958 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5529/15 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5529/15 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.677 NOMINAL OD (MM) : 17.1958 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F9202 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F9202
Shielded Multiconductor Cable, 15 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F9202
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5529/15 SL005 ALP5529/15-SL005 02F9202
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft Shielded Multiconductor Cable, 15 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details