Alpha Wire Multi-Conductor & Paired Cables 55152 NA199

Description
55152 NATURAL BULK FT
Request a Quote Datasheet
Description
55152 NATURAL BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 55152 NA199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
55152 NA199
Multi-Conductor & Paired Cables 55152 NA199
55152 NATURAL BULK FT

55152 NATURAL BULK FT

Buy Now
Multiple Conductor Cables - 216-55152NA199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-55152NA199-DS-ND
Multiple Conductor Cables 216-55152NA199-DS-ND
CBL 2COND 20AWG NTRL FEET

CBL 2COND 20AWG NTRL FEET

Buy Now Datasheet
Xtra-Guard 5 / Bulk Ft Alpha Wire - 63M5243 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 5 / Bulk Ft Alpha Wire
63M5243
Xtra-Guard 5 / Bulk Ft Alpha Wire 63M5243
XTRA-GUARD 5 / BULK FT

XTRA-GUARD 5 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 55152 NA199 216-55152NA199-DS-ND 63M5243
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 5 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers