Alpha Wire Multiple Conductor Cables 5549 SL005

Description
9 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5549SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5549SL005-100-ND
Multiple Conductor Cables 5549SL005-100-ND
9 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5549 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5549 SL005
Multi-Conductor & Paired Cables 5549 SL005
5549 SLATE 100 FT

5549 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 9 Conductor - Slate - 600V - 100 ft - ALP5549-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 9 Conductor - Slate - 600V - 100 ft
ALP5549-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 9 Conductor - Slate - 600V - 100 ft ALP5549-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5549 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5549 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.668 NOMINAL OD (MM) : 16.9672 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5549 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5549 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.668 NOMINAL OD (MM) : 16.9672 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 9 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F9229 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F9229
Shielded Multiconductor Cable, 9 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F9229
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5549SL005-100-ND 5549 SL005 ALP5549-SL005 02F9229
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 9 Conductor - Slate - 600V - 100 ft Shielded Multiconductor Cable, 9 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3057/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers