Alpha Wire Multi-Conductor & Paired Cables 5666 SL199

Description
5666 Slate BULK FT
Request a Quote Datasheet
Description
5666 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5666 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5666 SL199
Multi-Conductor & Paired Cables 5666 SL199
5666 Slate BULK FT

5666 Slate BULK FT

Buy Now
Multiple Conductor Cables - 5666SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5666SL199-ND
Multiple Conductor Cables 5666SL199-ND
CBL 2COND 26AWG SLATE 1000=1000'

CBL 2COND 26AWG SLATE 1000=1000'

Buy Now Datasheet
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y6362 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y6362
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y6362
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5666 SL199 5666SL199-ND 28Y6362
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Modular/Ethernet Cables (RJ45, RJ11) - Q854-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers