Alpha Wire Multi-Conductor & Paired Cables 5599/7C SL002

Description
5599/7C SLATE 500 FT
Request a Quote
Description
5599/7C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5599/7C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5599/7C SL002
Multi-Conductor & Paired Cables 5599/7C SL002
5599/7C SLATE 500 FT

5599/7C SLATE 500 FT

Buy Now
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire - 88K1454 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
88K1454
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire 88K1454
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 7 Conductor - Slate - 300V - 500 ft - ALP5599/7C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 7 Conductor - Slate - 300V - 500 ft
ALP5599/7C-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 7 Conductor - Slate - 300V - 500 ft ALP5599/7C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5599/7C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5599/7C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.267 NOMINAL OD (MM) : 6.7818 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5599/7C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5599/7C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.267 NOMINAL OD (MM) : 6.7818 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5599/7C SL002 88K1454 ALP5599/7C-SL002
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 7 Conductor - Slate - 300V - 500 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details