Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6298, features a 16 AWG stranded tinned copper conductor with a PVC insulation wall thickness of 0.032 inches. The cable assembly consists of two components twisted together with a minimum of 4 twists per foot, wrapped in nonwoven polyester tape. It includes a shield made of A/P/A tape with a minimum 25% overlap and a drain wire of the same conductor gauge. The outer jacket is also made of PVC, with a wall thickness of 0.063 inches, and is available in multiple colors including slate, black, yellow, and more. This product is rated for a voltage of 600 VRMS and operates within a temperature range of -30 to 105°C. It is designed for applications requiring sunlight resistance and complies with various standards including UL MTW, AWM, and CSA. The cable has a capacitance of 44 pF/ft and a characteristic impedance of 51 Ω. It is packaged in continuous lengths of 1000 ft, 500 ft, and 100 ft. The product is RoHS compliant and meets California Proposition 65 requirements, making it suitable for environmentally conscious projects.
CBL 2COND 16AWG SHLD 1000=1000'
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5532 SL199 | 5532SL199-ND | 28Y6298 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |