Alpha Wire Multi-Conductor & Paired Cables 5549/12 SL002

Description
5549/12 SLATE 500 FT
Request a Quote Datasheet
Description
5549/12 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5549/12 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5549/12 SL002
Multi-Conductor & Paired Cables 5549/12 SL002
5549/12 SLATE 500 FT

5549/12 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 12 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F9233 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F9233
Shielded Multiconductor Cable, 12 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F9233
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 500 ft - ALP5549/12-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 500 ft
ALP5549/12-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 500 ft ALP5549/12-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5549/12 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5549/12 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.777 NOMINAL OD (MM) : 19.7358 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5549/12 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5549/12 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.777 NOMINAL OD (MM) : 19.7358 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5549/12 SL002 02F9233 ALP5549/12-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 12 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 500 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details