Alpha Wire Multiple Conductor Cables 5580C SL005

Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5580CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5580CSL005-100-ND
Multiple Conductor Cables 5580CSL005-100-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5580C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5580C SL005
Multi-Conductor & Paired Cables 5580C SL005
5580C SLATE 100 FT

5580C SLATE 100 FT

Buy Now
Multiconductor Cable, Xtra Guard 1, Shielded, 5 Conductor, 22 Awg, 0.35 Mm², 100 Ft, 30.5 M Alpha Wire - 28B7791 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable, Xtra Guard 1, Shielded, 5 Conductor, 22 Awg, 0.35 Mm², 100 Ft, 30.5 M Alpha Wire
28B7791
Multiconductor Cable, Xtra Guard 1, Shielded, 5 Conductor, 22 Awg, 0.35 Mm², 100 Ft, 30.5 M Alpha Wire 28B7791
MULTICONDUCTOR CABLE, XTRA GUARD 1, SHIELDED, 5 CONDUCTOR, 22 AWG, 0.35 MM², 100 FT, 30.5 M

MULTICONDUCTOR CABLE, XTRA GUARD 1, SHIELDED, 5 CONDUCTOR, 22 AWG, 0.35 MM², 100 FT, 30.5 M

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 100 ft - ALP5580C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 100 ft
ALP5580C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 100 ft ALP5580C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5580C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5580C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.858 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5580C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5580C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.858 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5580CSL005-100-ND 5580C SL005 28B7791 ALP5580C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Cable, Xtra Guard 1, Shielded, 5 Conductor, 22 Awg, 0.35 Mm², 100 Ft, 30.5 M Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/340-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers