Alpha Wire Multiple Conductor Cables 5640B2201 NC005

Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5640B2201NC005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5640B2201NC005-ND
Multiple Conductor Cables 5640B2201NC005-ND
3 (1 Triad Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 100.0' (30.5m)

3 (1 Triad Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5640B2201 NC005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5640B2201 NC005
Multi-Conductor & Paired Cables 5640B2201 NC005
5640B2201 NO COLOR 100

5640B2201 NO COLOR 100

Buy Now
Shielded Multiconductor Triad Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 92C8889 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Triad Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
92C8889
Shielded Multiconductor Triad Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 92C8889
SHIELDED MULTICONDUCTOR TRIAD CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR TRIAD CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5640B2201NC005-ND 5640B2201 NC005 92C8889
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Triad Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details