Alpha Wire Multiple Conductor Cables 5668 SL199

Description
CBL 4COND 26AWG SLATE 1000=1000'
Request a Quote Datasheet
Description
CBL 4COND 26AWG SLATE 1000=1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5668SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5668SL199-ND
Multiple Conductor Cables 5668SL199-ND
CBL 4COND 26AWG SLATE 1000=1000'

CBL 4COND 26AWG SLATE 1000=1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5668 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5668 SL199
Multi-Conductor & Paired Cables 5668 SL199
5668 Slate BULK FT

5668 Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y6364 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y6364
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y6364
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5668SL199-ND 5668 SL199 28Y6364
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3340/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers