Alpha Wire Multi-Conductor & Paired Cables 5537 SL001

Description
5537 SLATE 1000 FT
Request a Quote Datasheet
Description
5537 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5537 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5537 SL001
Multi-Conductor & Paired Cables 5537 SL001
5537 SLATE 1000 FT

5537 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 13C2170 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
13C2170
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 13C2170
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 1000 ft - ALP5537-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 1000 ft
ALP5537-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 1000 ft ALP5537-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5537 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5537 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.53 NOMINAL OD (MM) : 13.462 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5537 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5537 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.53 NOMINAL OD (MM) : 13.462 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5537 SL001 13C2170 ALP5537-SL001
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 1000 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details