Alpha Wire Multiple Conductor Cables 5606B1601 BK005

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5606B1601BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5606B1601BK005-ND
Multiple Conductor Cables 5606B1601BK005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5606B1601 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5606B1601 BK005
Multi-Conductor & Paired Cables 5606B1601 BK005
5606B1601 BLACK 100 FT

5606B1601 BLACK 100 FT

Buy Now
Unshielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire - 04F9708 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire
04F9708
Unshielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire 04F9708
UNSHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5606B1601BK005-ND 5606B1601 BK005 04F9708
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 3.0 GHz, 2.0 ft. (0.61m) - CBL-2FM-75+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Twisted Pair & Multicore Data Cable - 1959512 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details