5529/19 SLATE 100 FT
SHIELDED MULTICONDUCTOR CABLE, 19 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:19Conduct
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5529/19 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5529/19 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.76 NOMINAL OD (MM) : 19.304 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5529/19 SL005 | 02F9204 | ALP5529/19-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 19 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 100 ft |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | SupraShield | ||
| Number of Conductors | 19 # |