Alpha Wire Multiple Conductor Cables 5677 SL005

Description
6 Conductor Multi-Conductor Cable Slate 26 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 26 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5677SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5677SL005-100-ND
Multiple Conductor Cables 5677SL005-100-ND
6 Conductor Multi-Conductor Cable Slate 26 AWG Foil 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 26 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5677 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5677 SL005
Multi-Conductor & Paired Cables 5677 SL005
5677 SLATE 100 FT

5677 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft - ALP5677-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft
ALP5677-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft ALP5677-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5677 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5677 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.826 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5677 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5677 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.826 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 100 Ft Alpha Wire - 90R6347 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Alpha Wire
90R6347
Xtra-Guard 1 / 100 Ft Alpha Wire 90R6347
XTRA-GUARD 1 / 100 FT

XTRA-GUARD 1 / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5677SL005-100-ND 5677 SL005 ALP5677-SL005 90R6347
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft Xtra-Guard 1 / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details