Alpha Wire Multi-Conductor & Paired Cables 5562C SL002

Description
5562C SLATE 500 FT
Request a Quote Datasheet
Description
5562C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5562C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5562C SL002
Multi-Conductor & Paired Cables 5562C SL002
5562C SLATE 500 FT

5562C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 300V - 500 ft - ALP5562C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 300V - 500 ft
ALP5562C-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 300V - 500 ft ALP5562C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5562C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5562C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.375 NOMINAL OD (MM) : 9.525 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5562C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5562C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.375 NOMINAL OD (MM) : 9.525 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire - 85K9869 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire
85K9869
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire 85K9869
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 AWG, 0.56 mm , 7 x 0.32mm, 500 ft, 152.4 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 AWG, 0.56 mm , 7 x 0.32mm, 500 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5562C SL002 ALP5562C-SL002 85K9869
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 300V - 500 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details