Alpha Wire Tray Cable 5640B2201

Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Datasheet
Datasheet Summary
Powered by GS/AI

Alpha Wire part number 5640B2201 is a shielded tray cable designed for communication and control applications. It features a triad construction with three 22 AWG bare copper conductors, insulated with nominal PVC, and a jacket that also consists of PVC. The cable has a temperature rating of -20 to 105¬8C and a voltage rating of 300 VRMS. It is compliant with UL PLTC and CSA Type CMG standards, making it suitable for industrial environments. The cable includes an aluminum/Mylar shield with a 25% overlap for enhanced protection against interference. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is available in various lengths, including 1000 FT, 500 FT, and 100 FT continuous lengths.

Datasheet Summary
Powered by GS/AI

Alpha Wire part number 5640B2201 is a shielded tray cable designed for communication and control applications. It features a triad construction with three 22 AWG bare copper conductors, insulated with nominal PVC, and a jacket that also consists of PVC. The cable has a temperature rating of -20 to 105¬8C and a voltage rating of 300 VRMS. It is compliant with UL PLTC and CSA Type CMG standards, making it suitable for industrial environments. The cable includes an aluminum/Mylar shield with a 25% overlap for enhanced protection against interference. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is available in various lengths, including 1000 FT, 500 FT, and 100 FT continuous lengths.

Suppliers

Company
Product
Description
Supplier Links
Tray Cable - 5640B2201 - Alpha Wire
Elizabeth, NJ, United States
Tray Cable
5640B2201
Tray Cable 5640B2201
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 5640B2201
Product Name Tray Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 22 (7/30) AWG Bare Copper', '0.030']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details