Alpha Wire Multi-Conductor & Paired Cables 5544 SL002

Description
5544 SLATE 500 FT
Request a Quote
Description
5544 SLATE 500 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 5544, features four conductors made of 14 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.032 inches and a jacket thickness of 0.063 inches, both made from PVC. It is constructed with a braid shield providing a minimum of 70% coverage and includes a drain wire for effective grounding. The cable is rated for a temperature range of -30 to 105°C and has a maximum pull tension of 168 lbs. It is compliant with various standards including RoHS and is suitable for applications requiring sunlight resistance. The cable is available in a 500-foot reel length.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 5544, features four conductors made of 14 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.032 inches and a jacket thickness of 0.063 inches, both made from PVC. It is constructed with a braid shield providing a minimum of 70% coverage and includes a drain wire for effective grounding. The cable is rated for a temperature range of -30 to 105°C and has a maximum pull tension of 168 lbs. It is compliant with various standards including RoHS and is suitable for applications requiring sunlight resistance. The cable is available in a 500-foot reel length.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5544 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5544 SL002
Multi-Conductor & Paired Cables 5544 SL002
5544 SLATE 500 FT

5544 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5544SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5544SL002-ND
Multiple Conductor Cables 5544SL002-ND
4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 500 ft - ALP5544-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 500 ft
ALP5544-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 500 ft ALP5544-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5544 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5544 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.492 NOMINAL OD (MM) : 12.4968 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5544 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5544 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.492 NOMINAL OD (MM) : 12.4968 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F9226 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F9226
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F9226
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5544 SL002 5544SL002-ND ALP5544-SL002 02F9226
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 500 ft Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details