Alpha Wire Multiple Conductor Cables 5543 SL005

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5543SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5543SL005-100-ND
Multiple Conductor Cables 5543SL005-100-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5543 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5543 SL005
Multi-Conductor & Paired Cables 5543 SL005
5543 SLATE 100 FT

5543 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 3 Conductor - Slate - 600V - 100 ft - ALP5543-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 3 Conductor - Slate - 600V - 100 ft
ALP5543-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 3 Conductor - Slate - 600V - 100 ft ALP5543-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5543 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5543 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.456 NOMINAL OD (MM) : 11.5824 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5543 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5543 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.456 NOMINAL OD (MM) : 11.5824 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 22C4866 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
22C4866
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 22C4866
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5543SL005-100-ND 5543 SL005 ALP5543-SL005 22C4866
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 3 Conductor - Slate - 600V - 100 ft Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details