Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 5 55299/12

Description
Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C Suitable for use in Class 1 cleanrooms Recognized by the FDA, when sterilized, for food- and medical-grade applications Impervious to oils, solvents, chemicals, fuels, and acids Provides exceptional protection against EMI when Supra-Shield is specified
Description
Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C Suitable for use in Class 1 cleanrooms Recognized by the FDA, when sterilized, for food- and medical-grade applications Impervious to oils, solvents, chemicals, fuels, and acids Provides exceptional protection against EMI when Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 55299/12, features a construction that includes tinned copper conductors rated at 20 AWG, with a nominal insulation wall of 0.010 inches made from FEP. The cable is designed to operate within a temperature range of -80¬8C to +200¬8C and has a voltage rating of 300 VRMS. It is compliant with UL CMP and CSA standards, making it suitable for various applications, including those in extreme environments. The cable assembly consists of 12 components cabled together, with a minimum of 2.1 twists per foot for the cable assembly and 8 twists per foot for the individual pairs. The outer jacket has a nominal wall thickness of 0.027 inches and is available in multiple colors, including natural tan, slate, black, yellow, orange, blue, green, red, and white. The product also includes a drain wire and a braided shield made of tinned copper, providing 70% coverage for enhanced electromagnetic interference (EMI) protection. This cable is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is suitable for use in applications requiring resistance to oils, solvents, and chemicals, making it a reliable choice for engineers looking for durable and high-performance cabling solutions.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 55299/12, features a construction that includes tinned copper conductors rated at 20 AWG, with a nominal insulation wall of 0.010 inches made from FEP. The cable is designed to operate within a temperature range of -80¬8C to +200¬8C and has a voltage rating of 300 VRMS. It is compliant with UL CMP and CSA standards, making it suitable for various applications, including those in extreme environments. The cable assembly consists of 12 components cabled together, with a minimum of 2.1 twists per foot for the cable assembly and 8 twists per foot for the individual pairs. The outer jacket has a nominal wall thickness of 0.027 inches and is available in multiple colors, including natural tan, slate, black, yellow, orange, blue, green, red, and white. The product also includes a drain wire and a braided shield made of tinned copper, providing 70% coverage for enhanced electromagnetic interference (EMI) protection. This cable is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is suitable for use in applications requiring resistance to oils, solvents, and chemicals, making it a reliable choice for engineers looking for durable and high-performance cabling solutions.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 5 - 55299/12 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 5
55299/12
Xtra-Guard® Performance Cable, Xtra-Guard 5 55299/12
Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C Suitable for use in Class 1 cleanrooms Recognized by the FDA, when sterilized, for food- and medical-grade applications Impervious to oils, solvents, chemicals, fuels, and acids Provides exceptional protection against EMI when Supra-Shield is specified

Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments

  • Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C
  • Suitable for use in Class 1 cleanrooms
  • Recognized by the FDA, when sterilized, for food- and medical-grade applications
  • Impervious to oils, solvents, chemicals, fuels, and acids
  • Provides exceptional protection against EMI when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 55299/12
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 5
Cable Jacket FEP
Cable Insulation FEP
Cable Conductor Copper; 20 (7/28) AWG Tinned Copper', '0.038']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details