Alpha Wire Multi-Conductor & Paired Cables 5580C SL001

Description
5580C SLATE 1000 FT
Request a Quote Datasheet
Description
5580C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5580C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5580C SL001
Multi-Conductor & Paired Cables 5580C SL001
5580C SLATE 1000 FT

5580C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5580CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5580CSL001-ND
Multiple Conductor Cables 5580CSL001-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiconductor Cable, Xtra Guard 1, Shielded, 5 Conductor, 22 Awg, 0.35 Mm², 1000 Ft, 305 M Rohs Compliant Alpha Wire - 28B7789 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable, Xtra Guard 1, Shielded, 5 Conductor, 22 Awg, 0.35 Mm², 1000 Ft, 305 M Rohs Compliant Alpha Wire
28B7789
Multiconductor Cable, Xtra Guard 1, Shielded, 5 Conductor, 22 Awg, 0.35 Mm², 1000 Ft, 305 M Rohs Compliant Alpha Wire 28B7789
MULTICONDUCTOR CABLE, XTRA GUARD 1, SHIELDED, 5 CONDUCTOR, 22 AWG, 0.35 MM², 1000 FT, 305 M ROHS COMPLIANT: YES

MULTICONDUCTOR CABLE, XTRA GUARD 1, SHIELDED, 5 CONDUCTOR, 22 AWG, 0.35 MM², 1000 FT, 305 M ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 1000 ft - ALP5580C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 1000 ft
ALP5580C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 1000 ft ALP5580C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5580C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5580C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.858 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5580C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5580C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.858 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5580C SL001 5580CSL001-ND 28B7789 ALP5580C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multiconductor Cable, Xtra Guard 1, Shielded, 5 Conductor, 22 Awg, 0.35 Mm², 1000 Ft, 305 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/207-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details