Alpha Wire Tray Cable 5610B1201

Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Description
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
Datasheet
Datasheet Summary
Powered by GS/AI

Alpha Wire part number 5610B1201 is a tray cable designed for communication and control applications. It features a 12 AWG bare copper conductor with a nominal PVC insulation wall of 0.022 inches and a jacket thickness of 0.045 inches. The cable is shielded with aluminum/Mylar tape, providing enhanced protection against electromagnetic interference. It has a temperature rating of -20 to 105¬8C and a voltage rating of 300 VRMS. The cable is constructed with pairs of conductors twisted together at a minimum of 3 twists per foot, and it includes a tinned copper drain wire for grounding. The product complies with UL PLTC standards and is RoHS compliant, ensuring it meets environmental regulations. The cable is available in a continuous length of 1000 feet and is suitable for use in harsh environments where conduit installation may not be feasible.

Datasheet Summary
Powered by GS/AI

Alpha Wire part number 5610B1201 is a tray cable designed for communication and control applications. It features a 12 AWG bare copper conductor with a nominal PVC insulation wall of 0.022 inches and a jacket thickness of 0.045 inches. The cable is shielded with aluminum/Mylar tape, providing enhanced protection against electromagnetic interference. It has a temperature rating of -20 to 105¬8C and a voltage rating of 300 VRMS. The cable is constructed with pairs of conductors twisted together at a minimum of 3 twists per foot, and it includes a tinned copper drain wire for grounding. The product complies with UL PLTC standards and is RoHS compliant, ensuring it meets environmental regulations. The cable is available in a continuous length of 1000 feet and is suitable for use in harsh environments where conduit installation may not be feasible.

Suppliers

Company
Product
Description
Supplier Links
Tray Cable - 5610B1201 - Alpha Wire
Elizabeth, NJ, United States
Tray Cable
5610B1201
Tray Cable 5610B1201
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 5610B1201
Product Name Tray Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 12 (19/.0185) AWG Bare Copper', '0.093']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data