Alpha Wire Cable, Multipair; 1; 18 AWG; 7; 0.24 in.; 0.016 in.; PVC; 0.035 in.; PVC; Black 5610B1801 NC001

Description
Overall Shielded Multipair Cable, 300 V, PVC Insulation and Jacket, Stranded Bare Copper Conductor Features Stranded Bare Copper Conductors Extruded PVC Insulation Paired Construction Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red All Pairs and Triples Twisted To Minimize Magnetic Noise White Conductor (Multi-Pairs and Multi-Triples) Printed with a Pair or Triple Number at 1" (25.4 mm) Intervals for Easy Identification When Shielded, Aluminum Polyester Shield Tape and Tinned Copper Drain Wire Provided for Maximum Electrostatic Noise and Cross Talk Rejection Extruded Black PVC Jacket Meets 70,000 BTU Flame Test Temperature Range: –20°C to +105°C (UL) Static Conditions Rating: 300 Volts (UL) An Economical, General Purpose, Flame Retardant Construction with Excellent Chemical and Abrasion Resistance UL Listed Under Standard 13 Complies With NEC Article 725, Type PLTC Available in Long Continuous Lengths
Description
Overall Shielded Multipair Cable, 300 V, PVC Insulation and Jacket, Stranded Bare Copper Conductor Features Stranded Bare Copper Conductors Extruded PVC Insulation Paired Construction Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red All Pairs and Triples Twisted To Minimize Magnetic Noise White Conductor (Multi-Pairs and Multi-Triples) Printed with a Pair or Triple Number at 1" (25.4 mm) Intervals for Easy Identification When Shielded, Aluminum Polyester Shield Tape and Tinned Copper Drain Wire Provided for Maximum Electrostatic Noise and Cross Talk Rejection Extruded Black PVC Jacket Meets 70,000 BTU Flame Test Temperature Range: –20°C to +105°C (UL) Static Conditions Rating: 300 Volts (UL) An Economical, General Purpose, Flame Retardant Construction with Excellent Chemical and Abrasion Resistance UL Listed Under Standard 13 Complies With NEC Article 725, Type PLTC Available in Long Continuous Lengths

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Multipair; 1; 18 AWG; 7; 0.24 in.; 0.016 in.; PVC; 0.035 in.; PVC; Black
70138578
Cable, Multipair; 1; 18 AWG; 7; 0.24 in.; 0.016 in.; PVC; 0.035 in.; PVC; Black 70138578
Overall Shielded Multipair Cable, 300 V, PVC Insulation and Jacket, Stranded Bare Copper Conductor Features Stranded Bare Copper Conductors Extruded PVC Insulation Paired Construction Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red All Pairs and Triples Twisted To Minimize Magnetic Noise White Conductor (Multi-Pairs and Multi-Triples) Printed with a Pair or Triple Number at 1" (25.4 mm) Intervals for Easy Identification When Shielded, Aluminum Polyester Shield Tape and Tinned Copper Drain Wire Provided for Maximum Electrostatic Noise and Cross Talk Rejection Extruded Black PVC Jacket Meets 70,000 BTU Flame Test Temperature Range: –20°C to +105°C (UL) Static Conditions Rating: 300 Volts (UL) An Economical, General Purpose, Flame Retardant Construction with Excellent Chemical and Abrasion Resistance UL Listed Under Standard 13 Complies With NEC Article 725, Type PLTC Available in Long Continuous Lengths

Overall Shielded Multipair Cable, 300 V, PVC Insulation and Jacket, Stranded Bare Copper Conductor
Features

  • Stranded Bare Copper Conductors
  • Extruded PVC Insulation
  • Paired Construction Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red
  • All Pairs and Triples Twisted To Minimize Magnetic Noise
  • White Conductor (Multi-Pairs and Multi-Triples) Printed with a Pair or Triple Number at 1" (25.4 mm) Intervals for Easy Identification
  • When Shielded, Aluminum Polyester Shield Tape and Tinned Copper Drain Wire Provided for Maximum Electrostatic Noise and Cross Talk Rejection
  • Extruded Black PVC Jacket Meets 70,000 BTU Flame Test
  • Temperature Range: –20°C to +105°C (UL) Static Conditions
  • Rating: 300 Volts (UL)
  • An Economical, General Purpose, Flame Retardant Construction with Excellent Chemical and Abrasion Resistance
  • UL Listed Under Standard 13
  • Complies With NEC Article 725, Type PLTC
  • Available in Long Continuous Lengths
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Network Cables
Product Number 70138578
Product Name Cable, Multipair; 1; 18 AWG; 7; 0.24 in.; 0.016 in.; PVC; 0.035 in.; PVC; Black
Product Category Cable
Unlock Full Specs
to access all available technical data