5529/15 SLATE 1000 FT
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:15Conduct
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5529/15 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5529/15 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.677 NOMINAL OD (MM) : 17.1958 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5529/15 SL001 | 13C2164 | ALP5529/15-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 15 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 1000 ft |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | SupraShield | ||
| Number of Conductors | 15 # |