Alpha Wire Multiple Conductor Cables 5525 SL005

Description
5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5525SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5525SL005-100-ND
Multiple Conductor Cables 5525SL005-100-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5525 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5525 SL005
Multi-Conductor & Paired Cables 5525 SL005
5525 SLATE 100 FT

5525 SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F9194 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F9194
Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F9194
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 5; 18 AWG; 16 x 30; 0.48 in.; 0.032 in.; 0.063 in.; -20 degC - 70138540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 5; 18 AWG; 16 x 30; 0.48 in.; 0.032 in.; 0.063 in.; -20 degC
70138540
Cable, Shielded; 5; 18 AWG; 16 x 30; 0.48 in.; 0.032 in.; 0.063 in.; -20 degC 70138540
Xtra-Guardâ® 1 Extra-Premium Grade PVC Jacket Multiconductor, 18 AWG Conductor: Stranded tinned copper. Insulation: Color coded, 105°C premium PVC. Shield: SUPRA SHIELD®, aluminum/polyester/a luminum foil with drain wire, plus overall braid of tinned copper. Jacket: Extra-premium grade PVC. Cable Styles: UL AWM style 2501, CSA AWM I A/B II A/B FT4. Operating Temperature: –20°C to +105°C. Jacket Color: Gray Choose XTRA GUARD® 1 for Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed SUPRASHIELD® — Twice As Effective As Foil Shielding XTRA GUARD® Applications EIA RS 232C Interface (22 AWG) High Technology Applications in Controlled Environments Point-Of-Sales Equipment Computer Peripherals Industrial Process Controls FCC Docket 20780 Applications

Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Multiconductor, 18 AWG
Conductor: Stranded tinned copper. Insulation: Color coded, 105°C premium PVC. Shield: SUPRA SHIELD®, aluminum/polyester/aluminum foil with drain wire, plus overall braid of tinned copper. Jacket: Extra-premium grade PVC. Cable Styles: UL AWM style 2501, CSA AWM I A/B II A/B FT4. Operating Temperature: –20°C to +105°C. Jacket Color: Gray
Choose XTRA

  • GUARD® 1 for
  • Unsurpassed Flame and Moisture Resistance
  • Fast, Easy Stripping of Insulation and Jacket
  • UL Recognized and UL Listed
  • SUPRASHIELD® — Twice As Effective As Foil Shielding
    XTRA
  • GUARD® Applications
  • EIA RS 232C Interface (22 AWG)
  • High Technology Applications in Controlled Environments
  • Point-Of-Sales Equipment
  • Computer Peripherals
  • Industrial Process Controls
  • FCC Docket 20780 Applications
Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft - ALP5525-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft
ALP5525-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft ALP5525-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5525 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5525 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5525 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5525 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Multiconductor Cables
Product Number 5525SL005-100-ND 5525 SL005 02F9194 70138540 ALP5525-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire Cable, Shielded; 5; 18 AWG; 16 x 30; 0.48 in.; 0.032 in.; 0.063 in.; -20 degC Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Braid Foil; Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 200mm, Screw-Lok - G125-MC13405M3-0200F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details