2 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5522 SLATE 500 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5522 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5522 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.652 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5522 SL002 | 5522SL002-ND | 53H9162 | ALP5522-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cable; Cable/wire Type Alpha Wire | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 500 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |