Alpha Wire Cable, Shielded; 1; 18 AWG; 7; AluminumPolyester; 0.28 in.; 0.021 in.; PVC 5616B1801 BK001

Description
Overall Shielded Multi Pair Cable, PVC⁄Nylon Insulation Material Features Standard Bare Copper Conductors Extruded PVC Insulation with Nylon Paired Constructions Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red All Pairs and Triples Twisted To Minimize Magnetic Noise Each Conductor (Multi-pairs and Multi-triples) Printed with a Pair or Triple Number At 1" (25.4 mm) Intervals for Easy Identification; Numbers Are Printed Alternately and Inverted Nylon Jacketing of Each Conductor Provides Increased Dielectric Strength When Shielded, Aluminum Polyester Shield Tape and Tinned Copper Drain Wire Provided For Maximum Electrostatic Noise and Cross Talk Rejection Nylon Rip Cord Under Jacket to Simplify Stripping Extruded Black PVC Jacket Exceeds Test Criteria Established By Underwriters Laboratories Tray Fire Test, Based On IEEE Standard 383, 70,000 BTU Flame Test Temperature Range: –20°C to +9O°C (UL +90°C) — Static Conditions Voltage Rating: 600 Volts (UL) PVC/Nylon Construction Results in a 600 Volt Small Diameter Cable that Saves Space Nylon Permits a Slipping Action Between Conductors that Relieves Stresses Developed When Cable Is Flexed Listed as Tray Cable Under UL Standard 1277 and NEC Article 340 (Article 725 Class 1) Available In Long Continuous Lengths Commonly Utilized For In-Plant Process Control
Description
Overall Shielded Multi Pair Cable, PVC⁄Nylon Insulation Material Features Standard Bare Copper Conductors Extruded PVC Insulation with Nylon Paired Constructions Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red All Pairs and Triples Twisted To Minimize Magnetic Noise Each Conductor (Multi-pairs and Multi-triples) Printed with a Pair or Triple Number At 1" (25.4 mm) Intervals for Easy Identification; Numbers Are Printed Alternately and Inverted Nylon Jacketing of Each Conductor Provides Increased Dielectric Strength When Shielded, Aluminum Polyester Shield Tape and Tinned Copper Drain Wire Provided For Maximum Electrostatic Noise and Cross Talk Rejection Nylon Rip Cord Under Jacket to Simplify Stripping Extruded Black PVC Jacket Exceeds Test Criteria Established By Underwriters Laboratories Tray Fire Test, Based On IEEE Standard 383, 70,000 BTU Flame Test Temperature Range: –20°C to +9O°C (UL +90°C) — Static Conditions Voltage Rating: 600 Volts (UL) PVC/Nylon Construction Results in a 600 Volt Small Diameter Cable that Saves Space Nylon Permits a Slipping Action Between Conductors that Relieves Stresses Developed When Cable Is Flexed Listed as Tray Cable Under UL Standard 1277 and NEC Article 340 (Article 725 Class 1) Available In Long Continuous Lengths Commonly Utilized For In-Plant Process Control

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Shielded; 1; 18 AWG; 7; AluminumPolyester; 0.28 in.; 0.021 in.; PVC
70138593
Cable, Shielded; 1; 18 AWG; 7; AluminumPolyester; 0.28 in.; 0.021 in.; PVC 70138593
Overall Shielded Multi Pair Cable, PVC⁄Nylon Insulation Material Features Standard Bare Copper Conductors Extruded PVC Insulation with Nylon Paired Constructions Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red All Pairs and Triples Twisted To Minimize Magnetic Noise Each Conductor (Multi-pairs and Multi-triples) Printed with a Pair or Triple Number At 1" (25.4 mm) Intervals for Easy Identification; Numbers Are Printed Alternately and Inverted Nylon Jacketing of Each Conductor Provides Increased Dielectric Strength When Shielded, Aluminum Polyester Shield Tape and Tinned Copper Drain Wire Provided For Maximum Electrostatic Noise and Cross Talk Rejection Nylon Rip Cord Under Jacket to Simplify Stripping Extruded Black PVC Jacket Exceeds Test Criteria Established By Underwriters Laboratories Tray Fire Test, Based On IEEE Standard 383, 70,000 BTU Flame Test Temperature Range: –20°C to +9O°C (UL +90°C) — Static Conditions Voltage Rating: 600 Volts (UL) PVC/Nylon Construction Results in a 600 Volt Small Diameter Cable that Saves Space Nylon Permits a Slipping Action Between Conductors that Relieves Stresses Developed When Cable Is Flexed Listed as Tray Cable Under UL Standard 1277 and NEC Article 340 (Article 725 Class 1) Available In Long Continuous Lengths Commonly Utilized For In-Plant Process Control

Overall Shielded Multi Pair Cable, PVC⁄Nylon Insulation Material
Features

  • Standard Bare Copper Conductors
  • Extruded PVC Insulation with Nylon
  • Paired Constructions Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red
  • All Pairs and Triples Twisted To Minimize Magnetic Noise
  • Each Conductor (Multi-pairs and Multi-triples) Printed with a Pair or Triple Number At 1" (25.4 mm) Intervals for Easy Identification; Numbers Are Printed Alternately and Inverted
  • Nylon Jacketing of Each Conductor Provides Increased Dielectric Strength
  • When Shielded, Aluminum Polyester Shield Tape and Tinned Copper Drain Wire Provided For Maximum Electrostatic Noise and Cross Talk Rejection
  • Nylon Rip Cord Under Jacket to Simplify Stripping
  • Extruded Black PVC Jacket Exceeds Test Criteria Established By Underwriters Laboratories Tray Fire Test, Based On IEEE Standard 383, 70,000 BTU Flame Test
  • Temperature Range: –20°C to +9O°C (UL +90°C) — Static Conditions
  • Voltage Rating: 600 Volts (UL)
  • PVC/Nylon Construction Results in a 600 Volt Small Diameter Cable that Saves Space
  • Nylon Permits a Slipping Action Between Conductors that Relieves Stresses Developed When Cable Is Flexed
  • Listed as Tray Cable Under UL Standard 1277 and NEC Article 340 (Article 725 Class 1)
  • Available In Long Continuous Lengths
  • Commonly Utilized For In-Plant Process Control
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Network Cables
Product Number 70138593
Product Name Cable, Shielded; 1; 18 AWG; 7; AluminumPolyester; 0.28 in.; 0.021 in.; PVC
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA04 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details