Alpha Wire Multiple Conductor Cables 5544 SL005

Description
4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5544SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5544SL005-100-ND
Multiple Conductor Cables 5544SL005-100-ND
4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5544 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5544 SL005
Multi-Conductor & Paired Cables 5544 SL005
5544 SLATE 100 FT

5544 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 100 ft - ALP5544-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 100 ft
ALP5544-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 100 ft ALP5544-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5544 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5544 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.492 NOMINAL OD (MM) : 12.4968 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5544 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5544 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.492 NOMINAL OD (MM) : 12.4968 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F9225 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F9225
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F9225
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5544SL005-100-ND 5544 SL005 ALP5544-SL005 02F9225
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 100 ft Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details