Alpha Wire Multiple Conductor Cables 55129/12 NA199

Description
MULTI-PR 24COND 22AWG FEET
Request a Quote Datasheet
Description
MULTI-PR 24COND 22AWG FEET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-55129/12NA199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-55129/12NA199-DS-ND
Multiple Conductor Cables 216-55129/12NA199-DS-ND
MULTI-PR 24COND 22AWG FEET

MULTI-PR 24COND 22AWG FEET

Buy Now Datasheet
Multi-Conductor & Paired Cables - 55129/12 NA199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
55129/12 NA199
Multi-Conductor & Paired Cables 55129/12 NA199
55129/12 NATURAL BULK F

55129/12 NATURAL BULK F

Buy Now
Xtra-Guard 5 / Bulk Ft Alpha Wire - 88M1677 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 5 / Bulk Ft Alpha Wire
88M1677
Xtra-Guard 5 / Bulk Ft Alpha Wire 88M1677
XTRA-GUARD 5 / BULK FT

XTRA-GUARD 5 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-55129/12NA199-DS-ND 55129/12 NA199 88M1677
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 5 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-57040-2 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
System cable - 706-2400/401-1500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 49.21 ft (150 dm)
View Details
Stability Cables - SP-35SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details