Alpha Wire Multi-Conductor & Paired Cables 5560C SL005

Description
5560C SLATE 100 FT
Request a Quote Datasheet
Description
5560C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5560C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5560C SL005
Multi-Conductor & Paired Cables 5560C SL005
5560C SLATE 100 FT

5560C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5560CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5560CSL005-100-ND
Multiple Conductor Cables 5560CSL005-100-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 5 Conductor - Slate - 300V - 100 ft - ALP5560C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 5 Conductor - Slate - 300V - 100 ft
ALP5560C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 5 Conductor - Slate - 300V - 100 ft ALP5560C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5560C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5560C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 NOMINAL OD (MM) : 7.4168 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5560C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5560C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 NOMINAL OD (MM) : 7.4168 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 27M3026 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
27M3026
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 27M3026
Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 AWG, 0.56 mm , 7 x 0.32mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 AWG, 0.56 mm , 7 x 0.32mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5560C SL005 5560CSL005-100-ND ALP5560C-SL005 27M3026
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 5 Conductor - Slate - 300V - 100 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 5, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/207-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details