Alpha Wire Multi-Conductor & Paired Cables 5606B1601 BK001

Description
5606B1601 BLACK 1000 F
Request a Quote Datasheet
Description
5606B1601 BLACK 1000 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5606B1601 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5606B1601 BK001
Multi-Conductor & Paired Cables 5606B1601 BK001
5606B1601 BLACK 1000 F

5606B1601 BLACK 1000 F

Buy Now
Multiple Conductor Cables - 5606B1601BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5606B1601BK001-ND
Multiple Conductor Cables 5606B1601BK001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire - 04F9709 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire
04F9709
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire 04F9709
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5606B1601 BK001 5606B1601BK001-ND 04F9709
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-160/525-350 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 11.48 ft (35 dm)
View Details
2 suppliers