ThermoProbe, Inc. Precision Thermometer w/12" Sensor,ATEX/IECEx Certification TL1A-12

Description
Product Highlights Thermo Probe Model # UTL1A12 Exclusive to the TL-1A include; auto-off after 20 minutes to save battery life, minimum reading, maximum reading, averaging, easier °F to °C switching and an optional serial output. In addition, the new display constantly indicates temperature increasing or decreasing activity. Display: LCD with 0.25 inch characters, Trend Indicating Arrows, and Low Battery & Fault indication Temperature: 14 to 320°F, -10 to 160°C Complete Range Resolution 0.01 Degrees Calibrated Accuracy: ±0.1°F , ±0.07°C Temperature Response: 32 to 200 °F in 25 seconds, water bath. Battery: 20mm Coin Size 3V Lithium, Type 2032. 500 hour service life at room temperatures Weight: 3 ounces, 93 grams Each Unit Includes Holster NIST Traceable Calibration ATEX/IECEx Certification (II 2 G Ex ib IIC T4) 1 Year Warranty
Datasheet
Description
Product Highlights Thermo Probe Model # UTL1A12 Exclusive to the TL-1A include; auto-off after 20 minutes to save battery life, minimum reading, maximum reading, averaging, easier °F to °C switching and an optional serial output. In addition, the new display constantly indicates temperature increasing or decreasing activity. Display: LCD with 0.25 inch characters, Trend Indicating Arrows, and Low Battery & Fault indication Temperature: 14 to 320°F, -10 to 160°C Complete Range Resolution 0.01 Degrees Calibrated Accuracy: ±0.1°F , ±0.07°C Temperature Response: 32 to 200 °F in 25 seconds, water bath. Battery: 20mm Coin Size 3V Lithium, Type 2032. 500 hour service life at room temperatures Weight: 3 ounces, 93 grams Each Unit Includes Holster NIST Traceable Calibration ATEX/IECEx Certification (II 2 G Ex ib IIC T4) 1 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Thermometer w/12
Rochester, NY, USA
Precision Thermometer w/12" Sensor,ATEX/IECEx Certification
UTL1A12
Precision Thermometer w/12" Sensor,ATEX/IECEx Certification UTL1A12
Product Highlights Thermo Probe Model # UTL1A12 Exclusive to the TL-1A include; auto-off after 20 minutes to save battery life, minimum reading, maximum reading, averaging, easier °F to °C switching and an optional serial output. In addition, the new display constantly indicates temperature increasing or decreasing activity. Display: LCD with 0.25 inch characters, Trend Indicating Arrows, and Low Battery & Fault indication Temperature: 14 to 320°F, -10 to 160°C Complete Range Resolution 0.01 Degrees Calibrated Accuracy: ±0.1°F , ±0.07°C Temperature Response: 32 to 200 °F in 25 seconds, water bath. Battery: 20mm Coin Size 3V Lithium, Type 2032. 500 hour service life at room temperatures Weight: 3 ounces, 93 grams Each Unit Includes Holster NIST Traceable Calibration ATEX/IECEx Certification (II 2 G Ex ib IIC T4) 1 Year Warranty

Product Highlights

  • Thermo Probe Model # UTL1A12
  • Exclusive to the TL-1A include; auto-off after 20 minutes to save battery life, minimum reading, maximum reading, averaging, easier °F to °C switching and an optional serial output.
  • In addition, the new display constantly indicates temperature increasing or decreasing activity.
  • Display: LCD with 0.25 inch characters, Trend Indicating Arrows, and Low Battery & Fault indication
  • Temperature: 14 to 320°F, -10 to 160°C
  • Complete Range Resolution 0.01 Degrees
  • Calibrated Accuracy: ±0.1°F , ±0.07°C
  • Temperature Response: 32 to 200 °F in 25 seconds, water bath.
  • Battery: 20mm Coin Size 3V Lithium, Type 2032. 500 hour service life at room temperatures
  • Weight: 3 ounces, 93 grams

Each Unit Includes

  • Holster
  • NIST Traceable Calibration
  • ATEX/IECEx Certification (II 2 G Ex ib IIC T4)
  • 1 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Laboratory Thermometers
Product Number UTL1A12
Product Name Precision Thermometer w/12" Sensor,ATEX/IECEx Certification
Range 14 to 320 F (-10 to 160 C)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Calibrator - 940A - TEGAM, Inc.
Specs
Type Digital Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -250 to 1372 C (-418 to 2502 F)
View Details
General Purpose Low-Cost Thermometers - GT-736000 - OMEGA Engineering, Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -50 to 150 C (-58 to 302 F)
Divisions 1 +/-C (33.8 +/-F)
View Details
Kessler Instruments Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -10 to 250 C (14 to 482 F)
Divisions 1 +/-C (33.8 +/-F)
View Details