Isotech, Inc. Thermistor Precision Thermometer,-270C to 1820C 923

Description
Product Highlights Range: -270°C to 1820°C (3308°F) Accuracy: ±0.005°C (±5mK) full range for PRTS Resolution: 0.0001°C (0.1mK) SPRT/PRT, Thermocouple, Thermistor and 4 20mA Inputs Full color graphical display Store up to 180 days of measurements Can control Isotech calibration baths 4 AA batteries or universal power supply Each Unit Includes Cal Notepad Software for monitoring and logging RS232 Cable 2 Pt100 plugs Traceable certificate
Datasheet
Description
Product Highlights Range: -270°C to 1820°C (3308°F) Accuracy: ±0.005°C (±5mK) full range for PRTS Resolution: 0.0001°C (0.1mK) SPRT/PRT, Thermocouple, Thermistor and 4 20mA Inputs Full color graphical display Store up to 180 days of measurements Can control Isotech calibration baths 4 AA batteries or universal power supply Each Unit Includes Cal Notepad Software for monitoring and logging RS232 Cable 2 Pt100 plugs Traceable certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor Precision Thermometer,-270C to 1820C - MILLIK - Transcat, Inc.
Rochester, NY, USA
Thermistor Precision Thermometer,-270C to 1820C
MILLIK
Thermistor Precision Thermometer,-270C to 1820C MILLIK
Product Highlights Range: -270°C to 1820°C (3308°F) Accuracy: ±0.005°C (±5mK) full range for PRTS Resolution: 0.0001°C (0.1mK) SPRT/PRT, Thermocouple, Thermistor and 4 20mA Inputs Full color graphical display Store up to 180 days of measurements Can control Isotech calibration baths 4 AA batteries or universal power supply Each Unit Includes Cal Notepad Software for monitoring and logging RS232 Cable 2 Pt100 plugs Traceable certificate

Product Highlights

  • Range: -270°C to 1820°C (3308°F)
  • Accuracy: ±0.005°C (±5mK) full range for PRTS
  • Resolution: 0.0001°C (0.1mK)
  • SPRT/PRT, Thermocouple, Thermistor and 4 20mA Inputs
  • Full color graphical display
  • Store up to 180 days of measurements
  • Can control Isotech calibration baths
  • 4 AA batteries or universal power supply

Each Unit Includes

  • Cal Notepad Software for monitoring and logging
  • RS232 Cable
  • 2 Pt100 plugs
  • Traceable certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Laboratory Thermometers
Product Number MILLIK
Product Name Thermistor Precision Thermometer,-270C to 1820C
Range -270 to 1820 C (-454 to 3308 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Calibrator / Thermometer - 845 - TEGAM, Inc.
Specs
Type Digital Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -210 to 2316 C (-346 to 4201 F)
View Details
2 suppliers
Kessler Instruments Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 80 to 110 C (176 to 230 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Dual Channel Digital Thermometer - P795 - CANNON Instrument Company
Specs
Type Digital Thermometer
Display / Scale Characteristics Celsius/Centigrade
Range -200 to 850 C (-328 to 1562 F)
View Details
Glass Thermometers - C12108 - Parco Scientific Company
Parco Scientific Company
Specs
Full / Partial Full Immersion
View Details