accumac Dual-channel Precision Thermometer AM8060

Description
Product Highlights High accuracy: up to ±0.008 °C at 0 °C High resolution: 0.001 °C over the full range Temperature range: -200 °C to 850 °C Two inputs for reading two different sensors simultaneously Differential temperature measurement ITS-90, CVD, IEC-751 2.7 inch OLED display Full-size Touchpad for function control User key-in coefficients to ensure the best accuracy Data storage into USB flash disk Data transfer to PC using an USB cable
Datasheet
Description
Product Highlights High accuracy: up to ±0.008 °C at 0 °C High resolution: 0.001 °C over the full range Temperature range: -200 °C to 850 °C Two inputs for reading two different sensors simultaneously Differential temperature measurement ITS-90, CVD, IEC-751 2.7 inch OLED display Full-size Touchpad for function control User key-in coefficients to ensure the best accuracy Data storage into USB flash disk Data transfer to PC using an USB cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-channel Precision Thermometer - 8060 - Transcat, Inc.
Rochester, NY, USA
Dual-channel Precision Thermometer
8060
Dual-channel Precision Thermometer 8060
Product Highlights High accuracy: up to ±0.008 °C at 0 °C High resolution: 0.001 °C over the full range Temperature range: -200 °C to 850 °C Two inputs for reading two different sensors simultaneously Differential temperature measurement ITS-90, CVD, IEC-751 2.7 inch OLED display Full-size Touchpad for function control User key-in coefficients to ensure the best accuracy Data storage into USB flash disk Data transfer to PC using an USB cable

Product Highlights

  • High accuracy: up to ±0.008 °C at 0 °C
  • High resolution: 0.001 °C over the full range
  • Temperature range: -200 °C to 850 °C
  • Two inputs for reading two different sensors simultaneously
  • Differential temperature measurement
  • ITS-90, CVD, IEC-751
  • 2.7 inch OLED display
  • Full-size Touchpad for function control
  • User key-in coefficients to ensure the best accuracy
  • Data storage into USB flash disk
  • Data transfer to PC using an USB cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Laboratory Thermometers
Product Number 8060
Product Name Dual-channel Precision Thermometer
Range -200 to 850 C (-328 to 1562 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Thermometer - 912A - TEGAM, Inc.
Specs
Type Digital Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -250 to 1372 C (-418 to 2502 F)
View Details
Kessler Instruments Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -5 to 20 C (23 to 68 F)
Divisions 1 +/-C (33.8 +/-F)
View Details
Dual Channel Digital Thermometer - P795 - CANNON Instrument Company
Specs
Type Digital Thermometer
Display / Scale Characteristics Celsius/Centigrade
Range -200 to 850 C (-328 to 1562 F)
View Details