ThermoProbe, Inc. Precision Thermometer w/15m Cable,Std.Weight,ATEX/IECEx TP7C-15M-SW-MM

Description
Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons Each Includes NIST traceable calibration certificate Limited Warranty
Datasheet
Description
Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons Each Includes NIST traceable calibration certificate Limited Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Thermometer w/15m Cable,Std.Weight,ATEX/IECEx - TP7C-15M-SW-MM - Transcat, Inc.
Rochester, NY, USA
Precision Thermometer w/15m Cable,Std.Weight,ATEX/IECEx
TP7C-15M-SW-MM
Precision Thermometer w/15m Cable,Std.Weight,ATEX/IECEx TP7C-15M-SW-MM
Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons Each Includes NIST traceable calibration certificate Limited Warranty

Product Highlights

  • Easily replaceable AA Batteries, provides an estimated *200 hours operation.
  • Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination.
  • The low power backlight for night operation is photo sensor controlled for convenience and battery conservation.
  • In nighttime conditions the backlight illuminates the display.
  • Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button.
  • User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons

Each Includes

  • NIST traceable calibration certificate
  • Limited Warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Laboratory Thermometers
Product Number TP7C-15M-SW-MM
Product Name Precision Thermometer w/15m Cable,Std.Weight,ATEX/IECEx
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Thermometer - 912A - TEGAM, Inc.
Specs
Type Digital Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -250 to 1372 C (-418 to 2502 F)
View Details
Kessler Instruments Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -18 to 82 C (-0.4000 to 180 F)
Divisions 0.5000 +/-C (32.9 +/-F)
View Details
Dual Channel Digital Thermometer - P795 - CANNON Instrument Company
Specs
Type Digital Thermometer
Display / Scale Characteristics Celsius/Centigrade
Range -200 to 850 C (-328 to 1562 F)
View Details