WIKA Instrument, LP Precision Thermometer, Multifunctional, USB, Ethernet CTR3000-USB/ETHERNET

Description
Product Highlights The model CTR3000 precision thermometer provides a complete measurement and control interface for users wishing to make high-accuracy temperature measurements or calibrate thermometers. It supports a wide range of thermometer types including 25 Ω SPRTs, 100 Ω PRTs, thermistors and thermocouples.The CTR3000 is a high-accuracy instrument designed for laboratory and industrial temperature measurement and calibration applications.Functio nalityThe instrument will operate with all 3- and 4-wire (S)PRTs (25 Ω, 100 Ω) platinum resistance thermometers as well as most standard international thermocouple types and NTC thermistors. The following temperature measurement units are selectable: °C, °F, K. Base measuring units mV and Ω are also displayed. The temperature values will be calculated through common conversion of the base measurement.Due to the wide range of this instrument it makes individual instruments needless and makes the calibration cost-effective. Dual capability for both thermocouple and resistance thermometer measurements Input channels can be expanded up to 44 Large graphic touchscreen for temperature measurement values as well as configuration settings and statistical results Logger and log-data transfer to USB stick or communication interface Scan function with a live screen and graph Communication interfaces available for automated monitoring and calibration applications USB and Ethernet
Datasheet
Description
Product Highlights The model CTR3000 precision thermometer provides a complete measurement and control interface for users wishing to make high-accuracy temperature measurements or calibrate thermometers. It supports a wide range of thermometer types including 25 Ω SPRTs, 100 Ω PRTs, thermistors and thermocouples.The CTR3000 is a high-accuracy instrument designed for laboratory and industrial temperature measurement and calibration applications.Functio nalityThe instrument will operate with all 3- and 4-wire (S)PRTs (25 Ω, 100 Ω) platinum resistance thermometers as well as most standard international thermocouple types and NTC thermistors. The following temperature measurement units are selectable: °C, °F, K. Base measuring units mV and Ω are also displayed. The temperature values will be calculated through common conversion of the base measurement.Due to the wide range of this instrument it makes individual instruments needless and makes the calibration cost-effective. Dual capability for both thermocouple and resistance thermometer measurements Input channels can be expanded up to 44 Large graphic touchscreen for temperature measurement values as well as configuration settings and statistical results Logger and log-data transfer to USB stick or communication interface Scan function with a live screen and graph Communication interfaces available for automated monitoring and calibration applications USB and Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Thermometer, Multifunctional, USB, Ethernet - CTR3000-IZZZZZZCZ-ZZ - Transcat, Inc.
Rochester, NY, USA
Precision Thermometer, Multifunctional, USB, Ethernet
CTR3000-IZZZZZZCZ-ZZ
Precision Thermometer, Multifunctional, USB, Ethernet CTR3000-IZZZZZZCZ-ZZ
Product Highlights The model CTR3000 precision thermometer provides a complete measurement and control interface for users wishing to make high-accuracy temperature measurements or calibrate thermometers. It supports a wide range of thermometer types including 25 Ω SPRTs, 100 Ω PRTs, thermistors and thermocouples.The CTR3000 is a high-accuracy instrument designed for laboratory and industrial temperature measurement and calibration applications.Functio nalityThe instrument will operate with all 3- and 4-wire (S)PRTs (25 Ω, 100 Ω) platinum resistance thermometers as well as most standard international thermocouple types and NTC thermistors. The following temperature measurement units are selectable: °C, °F, K. Base measuring units mV and Ω are also displayed. The temperature values will be calculated through common conversion of the base measurement.Due to the wide range of this instrument it makes individual instruments needless and makes the calibration cost-effective. Dual capability for both thermocouple and resistance thermometer measurements Input channels can be expanded up to 44 Large graphic touchscreen for temperature measurement values as well as configuration settings and statistical results Logger and log-data transfer to USB stick or communication interface Scan function with a live screen and graph Communication interfaces available for automated monitoring and calibration applications USB and Ethernet

Product Highlights

The model CTR3000 precision thermometer provides a complete measurement and control interface for users wishing to make high-accuracy temperature measurements or calibrate thermometers. It supports a wide range of thermometer types including 25 Ω SPRTs, 100 Ω PRTs, thermistors and thermocouples.The CTR3000 is a high-accuracy instrument designed for laboratory and industrial temperature measurement and calibration applications.FunctionalityThe instrument will operate with all 3- and 4-wire (S)PRTs (25 Ω, 100 Ω) platinum resistance thermometers as well as most standard international thermocouple types and NTC thermistors. The following temperature measurement units are selectable: °C, °F, K. Base measuring units mV and Ω are also displayed. The temperature values will be calculated through common conversion of the base measurement.Due to the wide range of this instrument it makes individual instruments needless and makes the calibration cost-effective.

  • Dual capability for both thermocouple and resistance thermometer measurements
  • Input channels can be expanded up to 44
  • Large graphic touchscreen for temperature measurement values as well as configuration settings and statistical results
  • Logger and log-data transfer to USB stick or communication interface
  • Scan function with a live screen and graph
  • Communication interfaces available for automated monitoring and calibration applications
  • USB and Ethernet
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Laboratory Thermometers
Product Number CTR3000-IZZZZZZCZ-ZZ
Product Name Precision Thermometer, Multifunctional, USB, Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Dual Channel Digital Thermometer - P795 - CANNON Instrument Company
Specs
Type Digital Thermometer
Display / Scale Characteristics Celsius/Centigrade
Range -200 to 850 C (-328 to 1562 F)
View Details
Temperature Calibrator / Thermometer - 845 - TEGAM, Inc.
Specs
Type Digital Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -210 to 2316 C (-346 to 4201 F)
View Details
2 suppliers
Kessler Instruments Inc.
Specs
Display / Scale Characteristics Fahrenheit
Range 395 to 415 F (202 to 213 C)
Divisions 0.5000 +/-F (0.2778 +/-C)
View Details