The MN11 series is a bushing-mount miniature toggle switch with a brass toggle with chrome plating and a stainless steel frame. It features a diallyl phthalate resin case (UL94V-0), silver alloy contacts, and a 25° angle of throw. The switch supports up to 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC for resistive loads. Contact resistance is 10 milliohms maximum for silver contacts, with insulation resistance of 1,000 megohms minimum and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Operating temperature ranges from −30°C to +85°C. The BB1W03 variant specifies a large bat lever (11.5mm), threaded bushing with D-flat, silver contacts, and 03 terminals. Its bushing is splashproof and meets IP67 per IEC60529. Mechanical life is 50,000 operations, and electrical life is 25,000 operations for silver contacts.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN11BB1W03 | 2300-MN11BB1W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |