The MN12TXW30-DC is a snap-in mount miniature rocker switch from the Series M, designed for low-power switching applications with silver contacts rated at 6A at 125V AC and 3A at 250V AC. It features a .450" (11.43mm) wide rocker actuator, an ON-NONE-ON circuit, and solder lug terminals. The switch has a 25° actuator throw, operates within a temperature range of -30°C to +85°C, and meets UL94V-0 flammability standards. The case is made of diallyl phthalate resin with epoxy-sealed terminals to prevent flux contamination, and internal design features provide enhanced dielectric strength and contact isolation.
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER MINI PC MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN12TXW30-DC | 2300-MN12TXW30-DC | 360-MN12TXW30-DC-ND |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | |
| Features | Illuminated |