The MN11S2A1W01 is a bushing-mount miniature toggle switch with a SPDT circuit, .200" (5.08mm) bat lever, and silver alloy contacts with no plating (code W). It has a 1.5Nm double nut mounting torque, operates from -30°C to +85°C, and meets UL94V-0 flammability standards. The case is made of diallyl phthalate resin, with a brass toggle and stainless steel frame. Electrical ratings are 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megaohms minimum, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The switch has a 25° angle of throw, 50,000 mechanical life, and 25,000 electrical life with silver contacts. Terminals are copper or brass with silver plating.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN11S2A1W01 | 2300-MN11S2A1W01 | 360-MN11S2A1W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Momentary Contact Switch Function | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | |
| Terminal Type | Panel Mount | Solder Terminals |