The MN12LL2W13 is a miniature toggle switch from the Series M, featuring a bracket PC mount configuration, a locking lever, and silver alloy contacts with no plating (code W). It supports a resistive load rating of 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. The switch has a 25° angle of throw, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations. The case is made of diallyl phthalate resin rated UL94V-0, with a brass toggle plated in chrome and a stainless steel frame. Operating temperature ranges from -30°C to +85°C. Terminals are epoxy sealed, and the switch includes an antirotation design and high insulating barriers for enhanced reliability.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12LL2W13 | 360-MN12LL2W13-ND | 2300-MN12LL2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Current Rating | 4 to 6 amps | 6 amps |