The MN12SD3W01-CA is a bushing-mount miniature toggle switch from Series M with silver contacts, rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. It features a splashproof D3 bushing meeting IP67, a UL94V-0 rated diallyl phthalate case, and epoxy-sealed terminals. Contact resistance is 10 milliohms max, insulation resistance 1,000 megohms min, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations, electrical life 25,000. Operating temperature is -30°C to +85°C. The bushing is 0.350 inch (8.9 mm) threaded with keyway, and mounting torque is 1.5 Nm with a double nut. The toggle angle is 25°, with antirotation and interlocked actuator design.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN12SD3W01-CA | 2300-MN12SD3W01-CA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |