MNL Series LED Tipped Toggles
SWITCH ROCKER DPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2122RFW03 | 2300-M2122RFW03 | M2122RFW03 | M2122RFW03 |
| Product Name | LED Tipped Rocker and Paddle | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | PC Pin | ||
| Features | Illuminated |